Power Plaza Co., Ltd. C Series CS50-15

Description
- UL Marking, CE Marking (Low Voltage Directive) - Small, Compact Size - Surface mounting technology - High efficiency - Universal input - Built-in EMI filter - Inrush current limit - Adjustable output voltage (Output1) - Output over current protection - Output over voltage protection - Over temperature protection - Low output ripple & noise - Isolated output - 2 Years warranty
Description
- UL Marking, CE Marking (Low Voltage Directive) - Small, Compact Size - Surface mounting technology - High efficiency - Universal input - Built-in EMI filter - Inrush current limit - Adjustable output voltage (Output1) - Output over current protection - Output over voltage protection - Over temperature protection - Low output ripple & noise - Isolated output - 2 Years warranty

Suppliers

Company
Product
Description
Supplier Links
C Series - CS50-15 - Power Plaza Co., Ltd.
Costa Mesa, CA, USA
C Series
CS50-15
C Series CS50-15
- UL Marking, CE Marking (Low Voltage Directive) - Small, Compact Size - Surface mounting technology - High efficiency - Universal input - Built-in EMI filter - Inrush current limit - Adjustable output voltage (Output1) - Output over current protection - Output over voltage protection - Over temperature protection - Low output ripple & noise - Isolated output - 2 Years warranty

- UL Marking, CE Marking (Low Voltage Directive)
- Small, Compact Size
- Surface mounting technology
- High efficiency
- Universal input
- Built-in EMI filter
- Inrush current limit
- Adjustable output voltage (Output1)
- Output over current protection
- Output over voltage protection
- Over temperature protection
- Low output ripple & noise
- Isolated output
- 2 Years warranty

Technical Specifications

  Power Plaza Co., Ltd.
Product Category Power Supplies
Product Number CS50-15
Product Name C Series
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products