Power Plaza Co., Ltd. P Series PD25-5-55

Description
- CE (LVD) Marking - High efficiency - 300kHz fixed frequency - Wide 2:1 input range - Surface mounting technology - Small, compact size 2.56"×2.0"×0.35" - Remote on/off control - Output voltage variation (TRM) - Output voltage protection (O.V.P.) - Output low ripple and noise - Current mode control - Low start up current - Isolated output - 3 Years warranty
Description
- CE (LVD) Marking - High efficiency - 300kHz fixed frequency - Wide 2:1 input range - Surface mounting technology - Small, compact size 2.56"×2.0"×0.35" - Remote on/off control - Output voltage variation (TRM) - Output voltage protection (O.V.P.) - Output low ripple and noise - Current mode control - Low start up current - Isolated output - 3 Years warranty

Suppliers

Company
Product
Description
Supplier Links
P Series - PD25-5-55 - Power Plaza Co., Ltd.
Costa Mesa, CA, USA
P Series
PD25-5-55
P Series PD25-5-55
- CE (LVD) Marking - High efficiency - 300kHz fixed frequency - Wide 2:1 input range - Surface mounting technology - Small, compact size 2.56"×2.0"×0.35" - Remote on/off control - Output voltage variation (TRM) - Output voltage protection (O.V.P.) - Output low ripple and noise - Current mode control - Low start up current - Isolated output - 3 Years warranty

- CE (LVD) Marking
- High efficiency
- 300kHz fixed frequency
- Wide 2:1 input range
- Surface mounting technology
- Small, compact size 2.56"×2.0"×0.35"
- Remote on/off control
- Output voltage variation (TRM)
- Output voltage protection (O.V.P.)
- Output low ripple and noise
- Current mode control
- Low start up current
- Isolated output
- 3 Years warranty

Technical Specifications

  Power Plaza Co., Ltd.
Product Category Power Supplies
Product Number PD25-5-55
Product Name P Series
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -20 to 71 C (-4 to 160 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
DC-DC Converters - CC1R5-4812DR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details