Power Plaza Co., Ltd. SFS Series SFS5-15C

Description
• Encapsulated, compact case • High efficiency • Universal input • Surface mounting technology • 100kHz fixed frequency • Fixed output voltage • Thermal shutdown • Output short circuit protection • Low output ripple & noise • Isolated output (3kVAC) • Over voltage protection (O.V.P.) • Over current protection (O.C.P.) • Low no-load power consumption • 5 Years warranty
Description
• Encapsulated, compact case • High efficiency • Universal input • Surface mounting technology • 100kHz fixed frequency • Fixed output voltage • Thermal shutdown • Output short circuit protection • Low output ripple & noise • Isolated output (3kVAC) • Over voltage protection (O.V.P.) • Over current protection (O.C.P.) • Low no-load power consumption • 5 Years warranty

Suppliers

Company
Product
Description
Supplier Links
SFS Series - SFS5-15C - Power Plaza Co., Ltd.
Costa Mesa, CA, USA
SFS Series
SFS5-15C
SFS Series SFS5-15C
• Encapsulated, compact case • High efficiency • Universal input • Surface mounting technology • 100kHz fixed frequency • Fixed output voltage • Thermal shutdown • Output short circuit protection • Low output ripple & noise • Isolated output (3kVAC) • Over voltage protection (O.V.P.) • Over current protection (O.C.P.) • Low no-load power consumption • 5 Years warranty

• Encapsulated, compact case
• High efficiency
• Universal input
• Surface mounting technology
• 100kHz fixed frequency
• Fixed output voltage
• Thermal shutdown
• Output short circuit protection
• Low output ripple & noise
• Isolated output (3kVAC)
• Over voltage protection (O.V.P.)
• Over current protection (O.C.P.)
• Low no-load power consumption
• 5 Years warranty

Technical Specifications

  Power Plaza Co., Ltd.
Product Category Power Supplies
Product Number SFS5-15C
Product Name SFS Series
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - Q652-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
300VA, Rugged, Compact 3-Phase Railway Quality DC-AC Sine Wave Inverter - CTP-300R-F7 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details