Power Plaza Co., Ltd. PT Series PTD10-24-1212

Description
- CE (LVD), UL marking - Industrial standard pin layout - 300kHz fixed frequency - Wide 4:1 input range - Isolated output - Small, compact size 2.0"×1.0"×0.40" - Surface mount internal construction - Six sided EMI shielding - Low output ripple & noise - Current mode control - Low start up current - 3 Years warranty
Description
- CE (LVD), UL marking - Industrial standard pin layout - 300kHz fixed frequency - Wide 4:1 input range - Isolated output - Small, compact size 2.0"×1.0"×0.40" - Surface mount internal construction - Six sided EMI shielding - Low output ripple & noise - Current mode control - Low start up current - 3 Years warranty

Suppliers

Company
Product
Description
Supplier Links
PT Series - PTD10-24-1212 - Power Plaza Co., Ltd.
Costa Mesa, CA, USA
PT Series
PTD10-24-1212
PT Series PTD10-24-1212
- CE (LVD), UL marking - Industrial standard pin layout - 300kHz fixed frequency - Wide 4:1 input range - Isolated output - Small, compact size 2.0"×1.0"×0.40" - Surface mount internal construction - Six sided EMI shielding - Low output ripple & noise - Current mode control - Low start up current - 3 Years warranty

- CE (LVD), UL marking
- Industrial standard pin layout
- 300kHz fixed frequency
- Wide 4:1 input range
- Isolated output
- Small, compact size 2.0"×1.0"×0.40"
- Surface mount internal construction
- Six sided EMI shielding
- Low output ripple & noise
- Current mode control
- Low start up current
- 3 Years warranty

Technical Specifications

  Power Plaza Co., Ltd.
Product Category Power Supplies
Product Number PTD10-24-1212
Product Name PT Series
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -20 to 71 C (-4 to 160 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Switching Amplifier - 20620182 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Type 78.1D - Switch mode power supply - 781D12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details