Power Plaza Co., Ltd. HRS Series HRS50-48-12

Description
• Industry standard half-brick size • Six-sided shield • Optional heat sink available • Fixed frequency operation • Wide 2:1 input range • 89% efficiency • Precision thermal protection (±3°C accuracy) • Short circuit and over current protection (Hiccop, Auto-restart) • Under voltage protection (UVLO) (Auto-restart) • Output over voltage protection (Latch up, Shut down) • Remote on/off control • Output voltage variation (TRM) • Fully isolated 1500Vac • 2 years warranty
Description
• Industry standard half-brick size • Six-sided shield • Optional heat sink available • Fixed frequency operation • Wide 2:1 input range • 89% efficiency • Precision thermal protection (±3°C accuracy) • Short circuit and over current protection (Hiccop, Auto-restart) • Under voltage protection (UVLO) (Auto-restart) • Output over voltage protection (Latch up, Shut down) • Remote on/off control • Output voltage variation (TRM) • Fully isolated 1500Vac • 2 years warranty

Suppliers

Company
Product
Description
Supplier Links
HRS Series - HRS50-48-12 - Power Plaza Co., Ltd.
Costa Mesa, CA, USA
HRS Series
HRS50-48-12
HRS Series HRS50-48-12
• Industry standard half-brick size • Six-sided shield • Optional heat sink available • Fixed frequency operation • Wide 2:1 input range • 89% efficiency • Precision thermal protection (±3°C accuracy) • Short circuit and over current protection (Hiccop, Auto-restart) • Under voltage protection (UVLO) (Auto-restart) • Output over voltage protection (Latch up, Shut down) • Remote on/off control • Output voltage variation (TRM) • Fully isolated 1500Vac • 2 years warranty

• Industry standard half-brick size
• Six-sided shield
• Optional heat sink available
• Fixed frequency operation
• Wide 2:1 input range
• 89% efficiency
• Precision thermal protection (±3°C accuracy)
• Short circuit and over current protection (Hiccop, Auto-restart)
• Under voltage protection (UVLO) (Auto-restart)
• Output over voltage protection (Latch up, Shut down)
• Remote on/off control
• Output voltage variation (TRM)
• Fully isolated 1500Vac
• 2 years warranty

Technical Specifications

  Power Plaza Co., Ltd.
Product Category Power Supplies
Product Number HRS50-48-12
Product Name HRS Series
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
VIPA SLIO Module, Power - 007-1AB10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Type DC Power Supply; DC-DC Converter
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
Type 78.12 - Switch mode power supply - 781212302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details