Power Plaza Co., Ltd. C Series CS100L-5

Description
- CE Marking - Small, Compact Size - Surface mounting technology - High efficiency - Selected input voltage - Built-in EMI filter - Inrush current limit - Adjustable output voltage (Output1) - Output over current protection - Output over voltage protection - Over temperature protection - Low output ripple & noise - Isolated output - 2 Years warranty
Description
- CE Marking - Small, Compact Size - Surface mounting technology - High efficiency - Selected input voltage - Built-in EMI filter - Inrush current limit - Adjustable output voltage (Output1) - Output over current protection - Output over voltage protection - Over temperature protection - Low output ripple & noise - Isolated output - 2 Years warranty

Suppliers

Company
Product
Description
Supplier Links
C Series - CS100L-5 - Power Plaza Co., Ltd.
Costa Mesa, CA, USA
C Series
CS100L-5
C Series CS100L-5
- CE Marking - Small, Compact Size - Surface mounting technology - High efficiency - Selected input voltage - Built-in EMI filter - Inrush current limit - Adjustable output voltage (Output1) - Output over current protection - Output over voltage protection - Over temperature protection - Low output ripple & noise - Isolated output - 2 Years warranty

- CE Marking
- Small, Compact Size
- Surface mounting technology
- High efficiency
- Selected input voltage
- Built-in EMI filter
- Inrush current limit
- Adjustable output voltage (Output1)
- Output over current protection
- Output over voltage protection
- Over temperature protection
- Low output ripple & noise
- Isolated output
- 2 Years warranty

Technical Specifications

  Power Plaza Co., Ltd.
Product Category Power Supplies
Product Number CS100L-5
Product Name C Series
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
DIN Rail Power Supply AC to DC 100-240V 240W 24V - 96PSD-A240W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details