Power Plaza Co., Ltd. PT Series PTS25-48-15

Description
- CE (LVD), UL marking - High efficiency - Industrial standard pin output - 300kHz fixed frequency - Wide 2:1 input range - Isolated output - Small, compact size 2.0"×2.0"×0.50" - Surface mount internal construction - Six sided EMI shielding - Low output ripple & noise - Remote on/off control - Output voltage variation (TRM) - Over voltage protection (O.V.P.) - Short circuit protection - Current mode control - 3 Years warranty
Description
- CE (LVD), UL marking - High efficiency - Industrial standard pin output - 300kHz fixed frequency - Wide 2:1 input range - Isolated output - Small, compact size 2.0"×2.0"×0.50" - Surface mount internal construction - Six sided EMI shielding - Low output ripple & noise - Remote on/off control - Output voltage variation (TRM) - Over voltage protection (O.V.P.) - Short circuit protection - Current mode control - 3 Years warranty

Suppliers

Company
Product
Description
Supplier Links
PT Series - PTS25-48-15 - Power Plaza Co., Ltd.
Costa Mesa, CA, USA
PT Series
PTS25-48-15
PT Series PTS25-48-15
- CE (LVD), UL marking - High efficiency - Industrial standard pin output - 300kHz fixed frequency - Wide 2:1 input range - Isolated output - Small, compact size 2.0"×2.0"×0.50" - Surface mount internal construction - Six sided EMI shielding - Low output ripple & noise - Remote on/off control - Output voltage variation (TRM) - Over voltage protection (O.V.P.) - Short circuit protection - Current mode control - 3 Years warranty

- CE (LVD), UL marking
- High efficiency
- Industrial standard pin output
- 300kHz fixed frequency
- Wide 2:1 input range
- Isolated output
- Small, compact size 2.0"×2.0"×0.50"
- Surface mount internal construction
- Six sided EMI shielding
- Low output ripple & noise
- Remote on/off control
- Output voltage variation (TRM)
- Over voltage protection (O.V.P.)
- Short circuit protection
- Current mode control
- 3 Years warranty

Technical Specifications

  Power Plaza Co., Ltd.
Product Category Power Supplies
Product Number PTS25-48-15
Product Name PT Series
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -20 to 71 C (-4 to 160 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6999-ea-psb-11000-80-4u-wc-30000w-32218 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 80 amps
View Details