• Industry standard half-brick size
• Six-sided shield
• Optional heat sink available
• Fixed frequency operation
• Wide 2:1 input range
• 89% efficiency
• Precision thermal protection (±3°C accuracy)
• Short circuit and over current protection (Hiccop, Auto-restart)
• Under voltage protection (UVLO) (Auto-restart)
• Output over voltage protection (Latch up, Shut down)
• Remote on/off control
• Output voltage variation (TRM)
• Fully isolated 1500Vac
• 2 years warranty
| Power Plaza Co., Ltd. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | HRS50-72-24 |
| Product Name | HRS Series |
| Type | DC-DC Converter |
| Form Factor | Board Mount |
| Applications | Instrumentation |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Regulatory Compliance | RoHS |