Power Plaza Co., Ltd. SNS Series SNS16A-5-2R5

Description
- Delivers 16A of output current - High efficiency - Low Output Ripple & Noise - Small size and low profile 50.8mm×13.97mm×8.64m m (SIP package) - Cost-efficient open frame design - Single-in-line (SIP) & SMT package - Remote ON/OFF - Remote sense - Trimmable output voltage via external resistor - Output over current protection - Over temperature protection - Wide operating temperature range: -40°C ~ 85°C
Description
- Delivers 16A of output current - High efficiency - Low Output Ripple & Noise - Small size and low profile 50.8mm×13.97mm×8.64m m (SIP package) - Cost-efficient open frame design - Single-in-line (SIP) & SMT package - Remote ON/OFF - Remote sense - Trimmable output voltage via external resistor - Output over current protection - Over temperature protection - Wide operating temperature range: -40°C ~ 85°C

Suppliers

Company
Product
Description
Supplier Links
SNS Series - SNS16A-5-2R5 - Power Plaza Co., Ltd.
Costa Mesa, CA, USA
SNS Series
SNS16A-5-2R5
SNS Series SNS16A-5-2R5
- Delivers 16A of output current - High efficiency - Low Output Ripple & Noise - Small size and low profile 50.8mm×13.97mm×8.64m m (SIP package) - Cost-efficient open frame design - Single-in-line (SIP) & SMT package - Remote ON/OFF - Remote sense - Trimmable output voltage via external resistor - Output over current protection - Over temperature protection - Wide operating temperature range: -40°C ~ 85°C

- Delivers 16A of output current
- High efficiency
- Low Output Ripple & Noise
- Small size and low profile 50.8mm×13.97mm×8.64mm (SIP package)
- Cost-efficient open frame design
- Single-in-line (SIP) & SMT package
- Remote ON/OFF
- Remote sense
- Trimmable output voltage via external resistor
- Output over current protection
- Over temperature protection
- Wide operating temperature range: -40°C ~ 85°C

Technical Specifications

  Power Plaza Co., Ltd.
Product Category Power Supplies
Product Number SNS16A-5-2R5
Product Name SNS Series
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Applications Instrumentation
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
AC DC Converters - RPS8-350ATX-XE-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Type 78.25 - Switch mode power supply - 782512301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details