Power Plaza Co., Ltd. PT Series PT25-48-322

Description
- CE (LVD), UL marking - High efficiency - Industrial standard pin output - 300kHz fixed frequency - Wide 2:1 input range - Isolated output - Small, compact size 2.0"×2.0"×0.50" - Surface mount internal construction - Six sided EMI shielding - Low output ripple & noise - Remote on/off control - Output voltage variation (TRM) - Over voltage protection (O.V.P.) - Short circuit protection - Current mode control - 3 Years warranty
Description
- CE (LVD), UL marking - High efficiency - Industrial standard pin output - 300kHz fixed frequency - Wide 2:1 input range - Isolated output - Small, compact size 2.0"×2.0"×0.50" - Surface mount internal construction - Six sided EMI shielding - Low output ripple & noise - Remote on/off control - Output voltage variation (TRM) - Over voltage protection (O.V.P.) - Short circuit protection - Current mode control - 3 Years warranty

Suppliers

Company
Product
Description
Supplier Links
PT Series - PT25-48-322 - Power Plaza Co., Ltd.
Costa Mesa, CA, USA
PT Series
PT25-48-322
PT Series PT25-48-322
- CE (LVD), UL marking - High efficiency - Industrial standard pin output - 300kHz fixed frequency - Wide 2:1 input range - Isolated output - Small, compact size 2.0"×2.0"×0.50" - Surface mount internal construction - Six sided EMI shielding - Low output ripple & noise - Remote on/off control - Output voltage variation (TRM) - Over voltage protection (O.V.P.) - Short circuit protection - Current mode control - 3 Years warranty

- CE (LVD), UL marking
- High efficiency
- Industrial standard pin output
- 300kHz fixed frequency
- Wide 2:1 input range
- Isolated output
- Small, compact size 2.0"×2.0"×0.50"
- Surface mount internal construction
- Six sided EMI shielding
- Low output ripple & noise
- Remote on/off control
- Output voltage variation (TRM)
- Over voltage protection (O.V.P.)
- Short circuit protection
- Current mode control
- 3 Years warranty

Technical Specifications

  Power Plaza Co., Ltd.
Product Category Power Supplies
Product Number PT25-48-322
Product Name PT Series
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -20 to 71 C (-4 to 160 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 28.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227155 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details