Power Plaza Co., Ltd. FS Series FS15-15C

Description
• UL, C-UL, CB, CE Marking • Encapsulated, compact case • High efficiency • Universal input • Surface mounting technology • Built-in EMI filter • Inrush current limit • 67kHz fixed frequency • Fixed output voltage • Thermal shutdown • Output short circuit protection • Low output ripple & noise • Isolated output • 2 Years warranty
Description
• UL, C-UL, CB, CE Marking • Encapsulated, compact case • High efficiency • Universal input • Surface mounting technology • Built-in EMI filter • Inrush current limit • 67kHz fixed frequency • Fixed output voltage • Thermal shutdown • Output short circuit protection • Low output ripple & noise • Isolated output • 2 Years warranty

Suppliers

Company
Product
Description
Supplier Links
FS Series - FS15-15C - Power Plaza Co., Ltd.
Costa Mesa, CA, USA
FS Series
FS15-15C
FS Series FS15-15C
• UL, C-UL, CB, CE Marking • Encapsulated, compact case • High efficiency • Universal input • Surface mounting technology • Built-in EMI filter • Inrush current limit • 67kHz fixed frequency • Fixed output voltage • Thermal shutdown • Output short circuit protection • Low output ripple & noise • Isolated output • 2 Years warranty

• UL, C-UL, CB, CE Marking
• Encapsulated, compact case
• High efficiency
• Universal input
• Surface mounting technology
• Built-in EMI filter
• Inrush current limit
• 67kHz fixed frequency
• Fixed output voltage
• Thermal shutdown
• Output short circuit protection
• Low output ripple & noise
• Isolated output
• 2 Years warranty

Technical Specifications

  Power Plaza Co., Ltd.
Product Category Power Supplies
Product Number FS15-15C
Product Name FS Series
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
DIN Rail Power Supply AC to DC 100-240V 240W 24V - 96PSD-A240W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Type 78.2K - KNX Switch mode power supply - 782K12303000 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -5 to 45 C (23 to 113 F)
View Details