Power Plaza Co., Ltd. HS Series HS150-48-3R3

Description
• Industry standard half-brick size • Six-sided shield • Fixed frequency operation • Wide 4:1 input range • 92.6% efficiency • Precision thermal protection (±3°C accuracy) • Short circuit and over current protection • Under voltage protection (UVLO) (Auto-restart) • Output over voltage protection (Latch up, Shut down) • Remote sense compensation to 10% Vout • Remote ON / OFF control • Over voltage variation (TRM) • Fully isolated, 1500V • 2 Years warranty
Description
• Industry standard half-brick size • Six-sided shield • Fixed frequency operation • Wide 4:1 input range • 92.6% efficiency • Precision thermal protection (±3°C accuracy) • Short circuit and over current protection • Under voltage protection (UVLO) (Auto-restart) • Output over voltage protection (Latch up, Shut down) • Remote sense compensation to 10% Vout • Remote ON / OFF control • Over voltage variation (TRM) • Fully isolated, 1500V • 2 Years warranty

Suppliers

Company
Product
Description
Supplier Links
HS Series - HS150-48-3R3 - Power Plaza Co., Ltd.
Costa Mesa, CA, USA
HS Series
HS150-48-3R3
HS Series HS150-48-3R3
• Industry standard half-brick size • Six-sided shield • Fixed frequency operation • Wide 4:1 input range • 92.6% efficiency • Precision thermal protection (±3°C accuracy) • Short circuit and over current protection • Under voltage protection (UVLO) (Auto-restart) • Output over voltage protection (Latch up, Shut down) • Remote sense compensation to 10% Vout • Remote ON / OFF control • Over voltage variation (TRM) • Fully isolated, 1500V • 2 Years warranty

• Industry standard half-brick size
• Six-sided shield
• Fixed frequency operation
• Wide 4:1 input range
• 92.6% efficiency
• Precision thermal protection (±3°C accuracy)
• Short circuit and over current protection
• Under voltage protection (UVLO) (Auto-restart)
• Output over voltage protection (Latch up, Shut down)
• Remote sense compensation to 10% Vout
• Remote ON / OFF control
• Over voltage variation (TRM)
• Fully isolated, 1500V
• 2 Years warranty

Technical Specifications

  Power Plaza Co., Ltd.
Product Category Power Supplies
Product Number HS150-48-3R3
Product Name HS Series
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details