Power Plaza Co., Ltd. PT Series PT15-24-5FF

Description
- CE (LVD), UL marking - High efficiency - Industrial standard pin out - 250kHz fixed frequency - Wide 4:1 input range - Isolated output - Small, compact size 2.0"×2.0"×0.40" - Surface mount internal construction - Six sided EMI shielding - Remote on/off control - Output voltage variation (TRM) - Over voltage protection (O.V.P.) - Current mode control - 3 Years warranty
Description
- CE (LVD), UL marking - High efficiency - Industrial standard pin out - 250kHz fixed frequency - Wide 4:1 input range - Isolated output - Small, compact size 2.0"×2.0"×0.40" - Surface mount internal construction - Six sided EMI shielding - Remote on/off control - Output voltage variation (TRM) - Over voltage protection (O.V.P.) - Current mode control - 3 Years warranty

Suppliers

Company
Product
Description
Supplier Links
PT Series - PT15-24-5FF - Power Plaza Co., Ltd.
Costa Mesa, CA, USA
PT Series
PT15-24-5FF
PT Series PT15-24-5FF
- CE (LVD), UL marking - High efficiency - Industrial standard pin out - 250kHz fixed frequency - Wide 4:1 input range - Isolated output - Small, compact size 2.0"×2.0"×0.40" - Surface mount internal construction - Six sided EMI shielding - Remote on/off control - Output voltage variation (TRM) - Over voltage protection (O.V.P.) - Current mode control - 3 Years warranty

- CE (LVD), UL marking
- High efficiency
- Industrial standard pin out
- 250kHz fixed frequency
- Wide 4:1 input range
- Isolated output
- Small, compact size 2.0"×2.0"×0.40"
- Surface mount internal construction
- Six sided EMI shielding
- Remote on/off control
- Output voltage variation (TRM)
- Over voltage protection (O.V.P.)
- Current mode control
- 3 Years warranty

Technical Specifications

  Power Plaza Co., Ltd.
Product Category Power Supplies
Product Number PT15-24-5FF
Product Name PT Series
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -20 to 71 C (-4 to 160 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B-12-4-P5-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details