Power Plaza Co., Ltd. FS Series FS10-5

Description
- UL, C-UL, CB, CE Marking - Encapsulated, compact case - High efficiency - Universal input - Surface mounting technology - Built-in EMI filter - Inrush current limit - 67kHz fixed frequency - Fixed output voltage - Thermal shutdown - Output short circuit protection - Low output ripple & noise - Isolated output - 2 Years warranty
Description
- UL, C-UL, CB, CE Marking - Encapsulated, compact case - High efficiency - Universal input - Surface mounting technology - Built-in EMI filter - Inrush current limit - 67kHz fixed frequency - Fixed output voltage - Thermal shutdown - Output short circuit protection - Low output ripple & noise - Isolated output - 2 Years warranty

Suppliers

Company
Product
Description
Supplier Links
FS Series - FS10-5 - Power Plaza Co., Ltd.
Costa Mesa, CA, USA
FS Series
FS10-5
FS Series FS10-5
- UL, C-UL, CB, CE Marking - Encapsulated, compact case - High efficiency - Universal input - Surface mounting technology - Built-in EMI filter - Inrush current limit - 67kHz fixed frequency - Fixed output voltage - Thermal shutdown - Output short circuit protection - Low output ripple & noise - Isolated output - 2 Years warranty

- UL, C-UL, CB, CE Marking
- Encapsulated, compact case
- High efficiency
- Universal input
- Surface mounting technology
- Built-in EMI filter
- Inrush current limit
- 67kHz fixed frequency
- Fixed output voltage
- Thermal shutdown
- Output short circuit protection
- Low output ripple & noise
- Isolated output
- 2 Years warranty

Technical Specifications

  Power Plaza Co., Ltd.
Product Category Power Supplies
Product Number FS10-5
Product Name FS Series
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1B - Switch mode power supply - 781B12302403 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - QRD20-4 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 80 watts
View Details