Win Source Part Number: 1233681-SDP001
Category: Switches>Limit Switches
Series: SDP
Termination Style: SMD (SMT) Tab
Package: Tape & Reel (TR)
Voltage Rating - DC: 5 V
Standard Package: 2,000
Circuit: SPDT
Switch Function: Mom-Off-Mom
Actuator Type: Angled Toggle (Detector)
Electrical Life: 50,000 Cycles
Operating Force: 30gf
Mechanical Life: 50,000 Cycles
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.7000
Mfr: C&K
Other Names: CKN9958TR,SDP001,*SD
SWITCH DETECTOR SPDT 1MA 5V
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 1233681-SDP001 | SDP001 |
| Product Name | Switches - Limit Switches | Switches - Limit Switches |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT |