Honeywell MICRO SWITCH OP Series are precision, snap-action switches sealed in rugged cast aluminum housings. Cover and shaft seals keep out moisture and other contaminants on rotary operated switches. The plungers in the Q-plunger versions are not sealed.
Limit Switches Limit Switch OP Enclosure
ENCL SW OPOVERTRAVEL TOP PLUNGE
LIMIT SWITCH, DPDT, PLUNGER, 10A, 250VAC; Limit Switch Actuator:Top Plunger; Contact Configuration:DPDT; Contact Current AC Max:10A; Contact Voltage AC Max:250V; Operating Force Max:13.34N; Product Range:OP Series RoHS Compliant: Yes
| Honeywell Sensing & IoT | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Linear Limit Switches | Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | OPD-Q | OPD-Q | OPD-Q | 50F5429 |
| Product Name | Enclosed Switch Series OP: Overtravel Top Plunger, DPDT | Limit Switches | Switches - Limit Switches | Limit Switch, Dpdt, Plunger, 10A, 250Vac; Limit Switch Actuator Honeywell |
| Switch Configuration | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | |
| Linear Actuator Types | Pushbutton or Plunger | |||
| Certifications / Approvals | CSA Certified; UL Listed; UL, CSA | |||
| Maximum Current Rating | 10 amps | 10 amps | 10 amps | |
| Maximum AC Voltage Rating | 125 to 250 volts | 250 volts |