Aratas America LLC Switches - Limit Switches SS-1GL13-E-4

Description
Win Source Part Number: 1233606-SS-1GL13-E-4 Category: Switches>Limit Switches Series: SS Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9040 Mfr: Omron Electronics Inc-EMC Div Other Names: SS1GL13E4 Base Product Number: SS-1GL
Request a Quote
Description
Win Source Part Number: 1233606-SS-1GL13-E-4 Category: Switches>Limit Switches Series: SS Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9040 Mfr: Omron Electronics Inc-EMC Div Other Names: SS1GL13E4 Base Product Number: SS-1GL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source part number 1233606-SS-1GL13-E-4 is a limit switch from the SS series manufactured by Omron Electronics. This subminiature basic switch features a simulated roller lever actuator and is designed for high reliability and durability, rated for up to 10.1A at 250VAC. It has a maximum operating force of 0.49 N (50 gf) and is suitable for various applications, including interlock systems due to its 1 mm minimum contact gap. The switch is RoHS compliant and comes with quick-connect terminals, making it easy to integrate into existing systems. With a lifespan of up to 30 million operations, this switch is a robust choice for engineers seeking reliable performance in their projects.

Datasheet Summary
Powered by GS/AI

The Win Source part number 1233606-SS-1GL13-E-4 is a limit switch from the SS series manufactured by Omron Electronics. This subminiature basic switch features a simulated roller lever actuator and is designed for high reliability and durability, rated for up to 10.1A at 250VAC. It has a maximum operating force of 0.49 N (50 gf) and is suitable for various applications, including interlock systems due to its 1 mm minimum contact gap. The switch is RoHS compliant and comes with quick-connect terminals, making it easy to integrate into existing systems. With a lifespan of up to 30 million operations, this switch is a robust choice for engineers seeking reliable performance in their projects.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Limit Switches
1233606-SS-1GL13-E-4
Switches - Limit Switches 1233606-SS-1GL13-E-4
Win Source Part Number: 1233606-SS-1GL13-E-4 Category: Switches>Limit Switches Series: SS Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9040 Mfr: Omron Electronics Inc-EMC Div Other Names: SS1GL13E4 Base Product Number: SS-1GL

Win Source Part Number: 1233606-SS-1GL13-E-4
Category: Switches>Limit Switches
Series: SS
Standard Package: 100
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9040
Mfr: Omron Electronics Inc-EMC Div
Other Names: SS1GL13E4
Base Product Number: SS-1GL

Buy Now Datasheet
Switches - Limit Switches - SS-1GL13-E-4 - Acme Chip Technology Co., Limited
Shenzhen, China
Switches - Limit Switches
SS-1GL13-E-4
Switches - Limit Switches SS-1GL13-E-4
SWITCH SNAP ACTION ROLLER LEVER

SWITCH SNAP ACTION ROLLER LEVER

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rotary Limit Switches Limit Switches
Product Number 1233606-SS-1GL13-E-4 SS-1GL13-E-4
Product Name Switches - Limit Switches Switches - Limit Switches
Unlock Full Specs
to access all available technical data

Similar Products

Position indicator - SASF-S2-B-F-A34 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details
Electromechanical Limit Switch, Rotate From 1050 - 1350 Degrees - S9200A-G163-04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 1050 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Positive-operation door contacts - AZ 06... - AZ 066 K -  - Schmersal Inc.
Specs
Normal State Normally Closed
Connections Screw Terminal; Screw terminals M20 x 1.5
Operating Temp -30 to 70 C (-22 to 158 F)
View Details
Limit Switch - limit switch 2 - BARTEC
Specs
Operating Temp -31.67 to 29.44 C (-25 to 85 F)
Maximum Current Rating 2.5 amps
Maximum DC Voltage Rating 115 volts
View Details