Win Source Part Number: 1235605-SPS1M001A-09
Category: RF/IF and RFID>RFID Transponders, Tags
Package: Tape & Reel (TR)
Standard Package: 1,000
Technology: Passive
Frequency: 902MHz ~ 928MHz
Style: Inlay
Memory Type: Read/Write
Standards: ISO 18000-6, EPC
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 6.469" L x 0.787" W (165.00mm x 20.00mm)
Writable Memory: 128b (EPC)
Fake Threat In the Open Market: 76 pct.
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: onsemi
Other Names: 2832-SPS1M001A-09TR,
Base Product Number: SPS1M001
RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RFID Chips | RFID Tags |
| Product Number | 1235605-SPS1M001A-09 | SPS1M001A-09 |
| Product Name | RF/IF and RFID - RFID Transponders, Tags | RFID Transponders, Tags |
| RFID Product | Tag / Transponder |