Win Source Part Number: 1235607-SPS1M002B
Category: RF/IF and RFID>RFID Transponders, Tags
Package: Tape & Reel
Standard Package: 500
Technology: Passive
Style: Inlay
Memory Type: Read/Write
Standards: ISO 18000-6, EPC
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 3.799" L x 1.043" W (96.50mm x 26.50mm)
Writable Memory: 128b (EPC)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8523.52.0010
Mfr: onsemi
Other Names: SPS1M002BOSTR,SPS1M0
Base Product Number: SPS1M00
Product Status: Obsolete
RFID Tag Read/Write 128b (EPC) Memory ISO 18000-6, EPC Inlay
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RFID Chips | RFID Tags |
| Product Number | 1235607-SPS1M002B | SPS1M002B |
| Product Name | RF/IF and RFID - RFID Transponders, Tags | RFID Transponders, Tags |
| RFID Product | Tag / Transponder |