Win Source Part Number: 1235612-SPS1M002A
Category: RF/IF and RFID>RFID Transponders, Tags
Standard Package: 500
Technology: Passive
Frequency: 902MHz ~ 928MHz
Style: Inlay
Memory Type: Read/Write
Standards: ISO 18000-6, EPC
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 3.602" L x 1.043" W (91.50mm x 26.50mm)
Writable Memory: 128b (EPC)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8523.52.0010
Mfr: onsemi
Other Names: SPS1M002AOSCT,2156-S
Base Product Number: SPS1M00
Product Status: Obsolete
RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RFID Chips | RFID Tags |
| Product Number | 1235612-SPS1M002A | SPS1M002A |
| Product Name | RF/IF and RFID - RFID Transponders, Tags | RFID Transponders, Tags |
| RFID Product | Tag / Transponder |