Win Source Part Number: 1125223-AT88RF04C-MR
Category: RF/IF and RFID>RFID Transponders, Tags
Series: CryptoMemory®, CryptoRF®
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 10,000
Technology: Passive
Frequency: 13.56MHz
Style: Inlay
Memory Type: Read/Write
Standards: ISO 14443
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.511" L x 0.495" W (13.00mm x 12.58mm)
Writable Memory: 4kb (User)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: AT88RF04CMR1G,AT88RF
Base Product Number: AT88RF04
RFID Tag Read/Write 4kb (User) Memory 13.56MHz ISO 14443 Inlay
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RFID Chips | RFID Tags |
| Product Number | 1125223-AT88RF04C-MR1G | AT88RF04C-MR1G |
| Product Name | RF/IF and RFID - RFID Transponders, Tags | RFID Transponders, Tags |
| RFID Product | Tag / Transponder |