Win Source Part Number: 1235608-SPS1M002PET
Category: RF/IF and RFID>RFID Transponders, Tags
Standard Package: 1,000
Technology: Passive
Frequency: 902MHz ~ 928MHz
Style: Inlay
Memory Type: Read/Write
Standards: ISO 18000-6C, EPC
Temperature Range - Operating: -20°C ~ 60°C
Writable Memory: 128b (EPC)
Fake Threat In the Open Market: 81 pct.
Mfr: onsemi
Other Names: 2832-SPS1M002PETTR,2
Base Product Number: SPS1M002
Product Status: Obsolete
RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6C, EPC Inlay
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RFID Chips | RFID Tags |
| Product Number | 1235608-SPS1M002PET | SPS1M002PET |
| Product Name | RF/IF and RFID - RFID Transponders, Tags | RFID Transponders, Tags |
| RFID Product | Tag / Transponder |