Manufacturer: Texas Instruments
Win Source Part Number: 932035-RI-TRP-RR2B-3
Features: RFID Tag Read Only - Memory 134.2kHz ISO 11785 Glass Encapsulated
Package: Bulk
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 932035-RI-TRP-RR2B-30 |
| Product Name | RFID Transponders, Tags - RI-TRP-RR2B-30 |
| RFID Product | Tag / Transponder |