Manufacturer: Texas Instruments
Win Source Part Number: 932034-RI-TRP-R9UR
Operating Temperature Range: -25°C ~ 85°C
Features: RFID Tag Read Only - Memory 134.2kHz ISO 11784, ISO 11785 Encapsulated
Part Status: Obsolete
Family Name: RI-TRP
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9960
Other Part Number: -481-1013-ND, -RI-TRP-R9UR-NDR, 481-1013, -481-1013
RFID Tag Read Only Memory 134.2kHz ISO 11784, ISO 11785 Encapsulated
RFID Tag Read Only Memory 134.2kHz ISO 11784, ISO 11785 Encapsulated
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RFID Chips | RFID Tags | RFID Tags |
| Product Number | 932034-RI-TRP-R9UR | 481-1013-ND | RI-TRP-R9UR |
| Product Name | RFID Transponders, Tags - RI-TRP-R9UR | RFID Transponders, Tags | RFID Transponders, Tags |
| RFID Product | Tag / Transponder |