Manufacturer: AMIS
Category: RF/IF and RFID>RFID Transponders, Tags
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Name | RF/IF and RFID - RFID Transponders, Tags |
| RFID Product | Tag / Transponder |