Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1280379-WM72016-6-DG
Technology: Passive
Frequency: 860MHz ~ 960MHz
Style: Encapsulated
Memory Type: Read/Write
Categories: RF/IF and RFID
Temperature Range - Operating: -40°C ~ 85°C
Writable Memory: 2kb (User)
Manufacturer Homepage: www.ramtron.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 1280379-WM72016-6-DGTR |
| Product Name | RFID Transponders, Tags - WM72016-6-DGTR |
| RFID Product | Tag / Transponder |