Texas Instruments High-Performance Analog RFID Transponders, Tags RF-HDT-DVBB-N1

Description
RFID Tag Read/Write 2kb (User) Memory 13.56MHz ISO 15693, ISO 18000-3 Encapsulated
Request a Quote Datasheet
Description
RFID Tag Read/Write 2kb (User) Memory 13.56MHz ISO 15693, ISO 18000-3 Encapsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Transponders, Tags - 481-1062-ND - DigiKey
Thief River Falls, MN, United States
RFID Transponders, Tags
481-1062-ND
RFID Transponders, Tags 481-1062-ND
RFID Tag Read/Write 2kb (User) Memory 13.56MHz ISO 15693, ISO 18000-3 Encapsulated

RFID Tag Read/Write 2kb (User) Memory 13.56MHz ISO 15693, ISO 18000-3 Encapsulated

Buy Now Datasheet
RF/IF and RFID - RFID Transponders, Tags - 1315569-RF-HDT-DVBB-N1 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID Transponders, Tags
1315569-RF-HDT-DVBB-N1
RF/IF and RFID - RFID Transponders, Tags 1315569-RF-HDT-DVBB-N1
Win Source Part Number: 1315569-RF-HDT-DVBB- N1 Category: RF/IF and RFID>RFID Transponders, Tags Series: Encapsulated Plus Package: Bulk Technology: Passive Frequency: 13.56MHz Style: Encapsulated Memory Type: Read/Write Standards: ISO 15693, ISO 18000-3 Temperature Range - Operating: -25°C ~ 90°C Dimension: 22.00mm Dia x 3.00mm Writable Memory: 2kb (User) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Texas Instruments Base Product Number: RF-HDT Product Status: Obsolete

Win Source Part Number: 1315569-RF-HDT-DVBB-N1
Category: RF/IF and RFID>RFID Transponders, Tags
Series: Encapsulated Plus
Package: Bulk
Technology: Passive
Frequency: 13.56MHz
Style: Encapsulated
Memory Type: Read/Write
Standards: ISO 15693, ISO 18000-3
Temperature Range - Operating: -25°C ~ 90°C
Dimension: 22.00mm Dia x 3.00mm
Writable Memory: 2kb (User)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: Texas Instruments
Base Product Number: RF-HDT
Product Status: Obsolete

Buy Now Datasheet
RFID Transponders, Tags - RF-HDT-DVBB-N1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Transponders, Tags
RF-HDT-DVBB-N1
RFID Transponders, Tags RF-HDT-DVBB-N1
RFID Tag Read/Write 2kb (User) Memory 13.56MHz ISO 15693, ISO 18000-3 Encapsulated

RFID Tag Read/Write 2kb (User) Memory 13.56MHz ISO 15693, ISO 18000-3 Encapsulated

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category RFID Tags RFID Chips RFID Tags
Product Number 481-1062-ND 1315569-RF-HDT-DVBB-N1 RF-HDT-DVBB-N1
Product Name RFID Transponders, Tags RF/IF and RFID - RFID Transponders, Tags RFID Transponders, Tags
Technology Passive
Unlock Full Specs
to access all available technical data