Manufacturer: Microchip Technology
Win Source Part Number: 845036-ATA5551M-PPMY
Features: RFID Tag Memory
Package: Bulk
Family Name: ATA5551
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
RFID Tag Read/Write 224b (User) Memory 125kHz Encapsulated
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RFID Chips | RFID Tags |
| Product Number | 845036-ATA5551M-PPMY | ATA5551M-PPMY |
| Product Name | RFID Transponders, Tags - ATA5551M-PPMY | RFID Transponders, Tags |
| RFID Product | Tag / Transponder |