RFID Tag Read/Write 2kb (User) Memory 13.56MHz ISO 15693, ISO 18000-3 Encapsulated
Manufacturer: Texas Instruments
Win Source Part Number: 891658-RF-HDT-DVBB-N
Series: Encapsulated Plus
Operating Temperature Range: -25°C ~ 90°C
Features: RFID Tag Read/Write 2kb (User) Memory 13.56MHz ISO 15693, ISO 18000-3 Encapsulated
Package: Bulk
Family Name: RF-HDT
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8543.70.9960
Other Part Number: 296-24841, -296-24841-ND, -RF-HDT-DVBB, -RF-HDT-DVBB-N2-NDR
RFID Tag Read/Write 2kb (User) Memory 13.56MHz ISO 15693, ISO 18000-3 Encapsulated
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RFID Tags | RFID Chips | RFID Tags |
| Product Number | 296-24841-ND | 891658-RF-HDT-DVBB-N2 | RF-HDT-DVBB-N2 |
| Product Name | RFID Transponders, Tags | RFID Transponders, Tags - RF-HDT-DVBB-N2 | RFID Transponders, Tags |
| Technology | Passive |