Manufacturer: Microchip Technology
Win Source Part Number: 769123-ATA5577M1330C
Operating Temperature Range: -40°C ~ 85°C
Technology: Passive
Frequency: 100kHz ~ 150kHz
Style: Encapsulated
Memory Type: Read/Write
Standards: ISO 11784, ISO 11785
Part Status: Obsolete(EOL)
Family Name: ATA5577M1330C
Categories: RF/IF and RFID
Dimension: 11.90mm x 5.70mm x 3.00mm
Writable Memory: 363b (User)
Alternative Parts (Cross-Reference): ATA5577M1330C-UFQW;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
RFID Tag Read/Write 363b (User) Memory 100kHz ~ 150kHz ISO 11784, ISO 11785 Encapsulated
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RFID Chips | RFID Tags |
| Product Number | 769123-ATA5577M1330C-UFPW | ATA5577M1330C-UFPW |
| Product Name | RFID Transponders, Tags - ATA5577M1330C-UFPW | RFID Transponders, Tags |
| RFID Product | Tag / Transponder |