RFID Tag 1.36kb (User) Memory 134.2kHz ISO 11784, ISO 11785 Glass Encapsulated
RFID TAG 134.2KHZ GLASS ENCAP
RFID Tag 1.36kb (User) Memory 134.2kHz ISO 11784, ISO 11785 Glass Encapsulated
Win Source Part Number: 1337860-RI-TRP-DR2B-
Category: RF and Wireless - RFID Transponders, Tags
Package: Tape & Reel (TR) Cut Tape (CT)
Size / Dimension: 1.267" L x 0.152" D (32.20mm x 3.85mm)
Standard Package: 2,000
Technology: Passive
Frequency: 134.2kHz
Style: Glass Encapsulated
Memory Type: Read/Write
Standards: ISO 11784, ISO 11785
Temperature Range - Operating: 0°C ~ 70°C
Writable Memory: 1.36kb (User)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8523.51.0000
Mfr: Texas Instruments
Base Product Number: RI-TRP-DR2
RFID Tag Read/Write 1.36kb (User) Memory 134.2kHz ISO 11784, ISO 11785 Glass Encapsulated
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RFID Tags | RFID Chips | RFID Tags |
| Product Number | 296-RI-TRP-DR2B-40CT-ND | 1337860-RI-TRP-DR2B-40 | RI-TRP-DR2B-40 |
| Product Name | RFID Transponders, Tags | RF and Wireless - RFID Transponders, Tags | RFID Transponders, Tags |
| Technology | Passive |