Manufacturer: NXP
Win Source Part Number: 755553-PCF7937EA/C1A
Frequency: 125kHz
Memory Type: Read/Write
Categories: RF/IF and RFID
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
RFID Tag Read/Write Memory 125kHz
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RFID Chips | RFID Tags |
| Product Number | 755553-PCF7937EA/C1AB5901 | PCF7937EA/C1AB5901 |
| Product Name | RFID Transponders, Tags - PCF7937EA/C1AB5901 | RFID Transponders, Tags |
| RFID Product | Tag / Transponder |