RFID Tag Read/Write 256b (User) Memory 13.56MHz ISO 15693, ISO 18000-3 Inlay
Manufacturer: Texas Instruments
Win Source Part Number: 804258-RF37S114HTFJB
Technology: Passive
Frequency: 13.56MHz
Style: Inlay
Memory Type: Read/Write
Standards: ISO 15693, ISO 18000-3
Temperature Range - Operating: -25°C ~ 70°C
Dimension: 4.00mm x 4.00mm x 0.66mm
Writable Memory: 256b (User)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
RFID Tag Read/Write 256b (User) Memory 13.56MHz ISO 15693, ISO 18000-3 Inlay
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RFID Tags | RFID Chips | RFID Tags |
| Product Number | 296-RF37S114HTFJB-ND | 804258-RF37S114HTFJB | RF37S114HTFJB |
| Product Name | RFID Transponders, Tags | RFID Transponders, Tags - RF37S114HTFJB | RFID Transponders, Tags |
| Technology | Passive |