Win Source Part Number: 1342471-ATA5580M256-
Category: RF and Wireless - RFID Transponders, Tags
Package: Bulk
Size / Dimension: 0.472" L x 0.236" W (12.00mm x 6.00mm)
Standard Package: 1,000
Technology: Passive
Frequency: 125kHz
Style: Encapsulated
Memory Type: Read/Write
Temperature Range - Operating: -40°C ~ 85°C
Writable Memory: 2kb (User)
ECCN: 5A002A1
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete
RFID Tag Read/Write 2kb (User) Memory 125kHz Encapsulated
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RFID Chips | RFID Tags |
| Product Number | 1342471-ATA5580M256-TSMW | ATA5580M256-TSMW |
| Product Name | RF and Wireless - RFID Transponders, Tags | RFID Transponders, Tags |
| RFID Product | Tag / Transponder |