Win Source Part Number: 1089474-RI-UHF-STRAP
Category: RF/IF and RFID>RFID Transponders, Tags
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 40,000
Technology: Passive
Frequency: 860MHz ~ 960MHz
Style: Inlay
Memory Type: Read/Write
Standards: ISO 18000-6
Temperature Range - Operating: -40°C ~ 65°C
Dimension: 0.354" L x 0.157" W (9.00mm x 4.00mm)
Writable Memory: 96b (EPC)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8523.52.0010
Mfr: Texas Instruments
Other Names: 481-1115-1,481-1115-
Base Product Number: RI-UHF
Product Status: Obsolete
RFID Tag Read/Write 96b (EPC) Memory 860MHz ~ 960MHz ISO 18000-6 Inlay
RFID Tag Read/Write 96b (EPC) Memory 860MHz ~ 960MHz ISO 18000-6 Inlay
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RFID Chips | RFID Tags | RFID Tags |
| Product Number | 1089474-RI-UHF-STRAP-08 | 481-1115-2-ND | RI-UHF-STRAP-08 |
| Product Name | RF/IF and RFID - RFID Transponders, Tags | RFID Transponders, Tags | RFID Transponders, Tags |
| RFID Product | Tag / Transponder |