Texas Instruments High-Performance Analog RF/IF and RFID - RFID Transponders, Tags RI-UHF-00C01-03

Description
Win Source Part Number: 1089473-RI-UHF-00C01 -03 Category: RF/IF and RFID>RFID Transponders, Tags Series: Gen 2 Inlay Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 10,000 Frequency: 860MHz ~ 960MHz Style: Inlay Memory Type: Read/Write Dimension: 3.539" L x 1.000" W (89.90mm x 25.40mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8523.52.0010 Mfr: Texas Instruments Other Names: 481-1078-6INACTIVE,4 81-1078-1,-RI-UHF-00 C01,481-1078-2,RIUHF 00C0103,481-1078-6,4 81-1078-6-ND Base Product Number: RI-UHF Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1089473-RI-UHF-00C01 -03 Category: RF/IF and RFID>RFID Transponders, Tags Series: Gen 2 Inlay Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 10,000 Frequency: 860MHz ~ 960MHz Style: Inlay Memory Type: Read/Write Dimension: 3.539" L x 1.000" W (89.90mm x 25.40mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8523.52.0010 Mfr: Texas Instruments Other Names: 481-1078-6INACTIVE,4 81-1078-1,-RI-UHF-00 C01,481-1078-2,RIUHF 00C0103,481-1078-6,4 81-1078-6-ND Base Product Number: RI-UHF Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID Transponders, Tags - 1089473-RI-UHF-00C01-03 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID Transponders, Tags
1089473-RI-UHF-00C01-03
RF/IF and RFID - RFID Transponders, Tags 1089473-RI-UHF-00C01-03
Win Source Part Number: 1089473-RI-UHF-00C01 -03 Category: RF/IF and RFID>RFID Transponders, Tags Series: Gen 2 Inlay Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 10,000 Frequency: 860MHz ~ 960MHz Style: Inlay Memory Type: Read/Write Dimension: 3.539" L x 1.000" W (89.90mm x 25.40mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8523.52.0010 Mfr: Texas Instruments Other Names: 481-1078-6INACTIVE,4 81-1078-1,-RI-UHF-00 C01,481-1078-2,RIUHF 00C0103,481-1078-6,4 81-1078-6-ND Base Product Number: RI-UHF Product Status: Obsolete

Win Source Part Number: 1089473-RI-UHF-00C01-03
Category: RF/IF and RFID>RFID Transponders, Tags
Series: Gen 2 Inlay
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 10,000
Frequency: 860MHz ~ 960MHz
Style: Inlay
Memory Type: Read/Write
Dimension: 3.539" L x 1.000" W (89.90mm x 25.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8523.52.0010
Mfr: Texas Instruments
Other Names: 481-1078-6INACTIVE,481-1078-1,-RI-UHF-00C01,481-1078-2,RIUHF00C0103,481-1078-6,481-1078-6-ND
Base Product Number: RI-UHF
Product Status: Obsolete

Buy Now
RFID Transponders, Tags - RI-UHF-00C01-03 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Transponders, Tags
RI-UHF-00C01-03
RFID Transponders, Tags RI-UHF-00C01-03
RFID Tag Read/Write Memory 860MHz ~ 960MHz Inlay

RFID Tag Read/Write Memory 860MHz ~ 960MHz Inlay

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RFID Chips RFID Tags
Product Number 1089473-RI-UHF-00C01-03 RI-UHF-00C01-03
Product Name RF/IF and RFID - RFID Transponders, Tags RFID Transponders, Tags
RFID Product Tag / Transponder
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-245 5315TC-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details