Murata Electronics RF and Wireless - RFID Transponders, Tags LXMS33HCNG-134

Description
Win Source Part Number: 1350124-LXMS33HCNG-1 34 Category: RF and Wireless - RFID Transponders, Tags Series: MAGICSTRAP® Package: Tape & Reel Size / Dimension: 0.126" L x 0.126" W (3.20mm x 3.20mm) Standard Package: 6,000 Frequency: 13.56MHz Style: Encapsulated Memory Type: Read/Write Standards: ISO 15693 Temperature Range - Operating: -40°C ~ 85°C Writable Memory: 896b (User) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Murata Electronics Base Product Number: LXMS33
Request a Quote Datasheet
Description
Win Source Part Number: 1350124-LXMS33HCNG-1 34 Category: RF and Wireless - RFID Transponders, Tags Series: MAGICSTRAP® Package: Tape & Reel Size / Dimension: 0.126" L x 0.126" W (3.20mm x 3.20mm) Standard Package: 6,000 Frequency: 13.56MHz Style: Encapsulated Memory Type: Read/Write Standards: ISO 15693 Temperature Range - Operating: -40°C ~ 85°C Writable Memory: 896b (User) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Murata Electronics Base Product Number: LXMS33
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RFID Transponders, Tags - 1350124-LXMS33HCNG-134 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RFID Transponders, Tags
1350124-LXMS33HCNG-134
RF and Wireless - RFID Transponders, Tags 1350124-LXMS33HCNG-134
Win Source Part Number: 1350124-LXMS33HCNG-1 34 Category: RF and Wireless - RFID Transponders, Tags Series: MAGICSTRAP® Package: Tape & Reel Size / Dimension: 0.126" L x 0.126" W (3.20mm x 3.20mm) Standard Package: 6,000 Frequency: 13.56MHz Style: Encapsulated Memory Type: Read/Write Standards: ISO 15693 Temperature Range - Operating: -40°C ~ 85°C Writable Memory: 896b (User) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Murata Electronics Base Product Number: LXMS33

Win Source Part Number: 1350124-LXMS33HCNG-134
Category: RF and Wireless - RFID Transponders, Tags
Series: MAGICSTRAP®
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.126" W (3.20mm x 3.20mm)
Standard Package: 6,000
Frequency: 13.56MHz
Style: Encapsulated
Memory Type: Read/Write
Standards: ISO 15693
Temperature Range - Operating: -40°C ~ 85°C
Writable Memory: 896b (User)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Murata Electronics
Base Product Number: LXMS33

Buy Now Datasheet
RFID Transponders, Tags - 490-9773-6-ND - DigiKey
Thief River Falls, MN, United States
RFID Transponders, Tags
490-9773-6-ND
RFID Transponders, Tags 490-9773-6-ND
RFID Tag Read/Write 896b (User) Memory 13.56MHz ISO 15693 Encapsulated

RFID Tag Read/Write 896b (User) Memory 13.56MHz ISO 15693 Encapsulated

Buy Now Datasheet
RFID Transponders, Tags - 490-9773-2-ND - DigiKey
Thief River Falls, MN, United States
RFID Transponders, Tags
490-9773-2-ND
RFID Transponders, Tags 490-9773-2-ND
RFID Tag Read/Write 896b (User) Memory 13.56MHz ISO 15693 Encapsulated

RFID Tag Read/Write 896b (User) Memory 13.56MHz ISO 15693 Encapsulated

Buy Now Datasheet
RFID Transponders, Tags - 490-9773-1-ND - DigiKey
Thief River Falls, MN, United States
RFID Transponders, Tags
490-9773-1-ND
RFID Transponders, Tags 490-9773-1-ND
RFID Tag Read/Write 896b (User) Memory 13.56MHz ISO 15693 Encapsulated

RFID Tag Read/Write 896b (User) Memory 13.56MHz ISO 15693 Encapsulated

Buy Now Datasheet
RFID Transponders, Tags - LXMS33HCNG-134 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Transponders, Tags
LXMS33HCNG-134
RFID Transponders, Tags LXMS33HCNG-134
RFID Tag Read/Write 896b (User) Memory 13.56MHz ISO 15693 Encapsulated

RFID Tag Read/Write 896b (User) Memory 13.56MHz ISO 15693 Encapsulated

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category RFID Chips RFID Tags RFID Tags
Product Number 1350124-LXMS33HCNG-134 490-9773-6-ND LXMS33HCNG-134
Product Name RF and Wireless - RFID Transponders, Tags RFID Transponders, Tags RFID Transponders, Tags
RFID Product Tag / Transponder
Unlock Full Specs
to access all available technical data