Manufacturer: Murata Electronics North America
Win Source Part Number: 880400-LXMS21NCNH-14
Series: MAGICSTRAP®
Operating Temperature Range: -40°C ~ 85°C
Features: RFID Tag Read/Write 512b (User) Memory 865MHz ~ 920MHz - Encapsulated
Package: Reel - TR
Part Status: Obsolete
Family Name: LXMS21
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8529.10.9100
Other Part Number: 490-9649-6, 490-9649-1, 490-9649-2
RFID Tag Read/Write 512b (User) Memory 865MHz ~ 920MHz Encapsulated
RFID Tag Read/Write 512b (User) Memory 865MHz ~ 920MHz Encapsulated
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RFID Chips | RFID Tags | RFID Tags |
| Product Number | 880400-LXMS21NCNH-147 | 490-9649-2-ND | LXMS21NCNH-147 |
| Product Name | RFID Transponders, Tags - LXMS21NCNH-147 | RFID Transponders, Tags | RFID Transponders, Tags |
| RFID Product | Tag / Transponder |