Texas Instruments High-Performance Analog RFID Transponders, Tags RI-TRP-RR2B-20

Description
RFID Tag Read Only Memory 134.2kHz ISO 11785 Glass Encapsulated
Request a Quote Datasheet
Description
RFID Tag Read Only Memory 134.2kHz ISO 11785 Glass Encapsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Transponders, Tags - 481-1001-ND - DigiKey
Thief River Falls, MN, United States
RFID Transponders, Tags
481-1001-ND
RFID Transponders, Tags 481-1001-ND
RFID Tag Read Only Memory 134.2kHz ISO 11785 Glass Encapsulated

RFID Tag Read Only Memory 134.2kHz ISO 11785 Glass Encapsulated

Buy Now Datasheet
RFID Transponders, Tags - RI-TRP-RR2B-20 - 793194-RI-TRP-RR2B-20 - Win Source Electronics
Laguna Hills, CA, United States
RFID Transponders, Tags - RI-TRP-RR2B-20
793194-RI-TRP-RR2B-20
RFID Transponders, Tags - RI-TRP-RR2B-20 793194-RI-TRP-RR2B-20
Manufacturer: Texas Instruments Win Source Part Number: 793194-RI-TRP-RR2B-2 0 Frequency: 134.2kHz Style: Glass Encapsulated Memory Type: Read Only Standards: ISO 11785 Part Status: Obsolete(EOL) Categories: RF/IF and RFID Dimension: 3.85mm Dia x 31.20mm Alternative Parts (Cross-Reference): RI-TRP-RR2B-30; TRPGR30ATGB ; Introduction Date: September 01, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 793194-RI-TRP-RR2B-20
Frequency: 134.2kHz
Style: Glass Encapsulated
Memory Type: Read Only
Standards: ISO 11785
Part Status: Obsolete(EOL)
Categories: RF/IF and RFID
Dimension: 3.85mm Dia x 31.20mm
Alternative Parts (Cross-Reference): RI-TRP-RR2B-30; TRPGR30ATGB ;
Introduction Date: September 01, 2001
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RFID Transponders, Tags - RI-TRP-RR2B-20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Transponders, Tags
RI-TRP-RR2B-20
RFID Transponders, Tags RI-TRP-RR2B-20
RFID Tag Read Only Memory 134.2kHz ISO 11785 Glass Encapsulated

RFID Tag Read Only Memory 134.2kHz ISO 11785 Glass Encapsulated

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category RFID Tags RFID Chips RFID Tags
Product Number 481-1001-ND 793194-RI-TRP-RR2B-20 RI-TRP-RR2B-20
Product Name RFID Transponders, Tags RFID Transponders, Tags - RI-TRP-RR2B-20 RFID Transponders, Tags
Frequency 134200 Hz 134200 Hz 134200 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-725 5315TC-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details