ams RF/IF and RFID - RFID Transponders, Tags AS3956-ATDM-I3

Description
Win Source Part Number: 1200185-AS3956-ATDM- I3 Category: RF/IF and RFID>RFID Transponders, Tags Package: Tape & Reel Standard Package: 500 Technology: Passive Frequency: 13.56MHz Style: Inlay Memory Type: Read/Write Standards: ISO 14443A Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Writable Memory: 472b (User) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: ams Other Names: AS3956-ATDM-I3DKR,AS 3956-ATDM-I3TR,AS395 6-ATDM-I3CT,19370004 1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1200185-AS3956-ATDM- I3 Category: RF/IF and RFID>RFID Transponders, Tags Package: Tape & Reel Standard Package: 500 Technology: Passive Frequency: 13.56MHz Style: Inlay Memory Type: Read/Write Standards: ISO 14443A Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Writable Memory: 472b (User) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: ams Other Names: AS3956-ATDM-I3DKR,AS 3956-ATDM-I3TR,AS395 6-ATDM-I3CT,19370004 1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID Transponders, Tags
1200185-AS3956-ATDM-I3
RF/IF and RFID - RFID Transponders, Tags 1200185-AS3956-ATDM-I3
Win Source Part Number: 1200185-AS3956-ATDM- I3 Category: RF/IF and RFID>RFID Transponders, Tags Package: Tape & Reel Standard Package: 500 Technology: Passive Frequency: 13.56MHz Style: Inlay Memory Type: Read/Write Standards: ISO 14443A Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Writable Memory: 472b (User) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: ams Other Names: AS3956-ATDM-I3DKR,AS 3956-ATDM-I3TR,AS395 6-ATDM-I3CT,19370004 1 Product Status: Obsolete

Win Source Part Number: 1200185-AS3956-ATDM-I3
Category: RF/IF and RFID>RFID Transponders, Tags
Package: Tape & Reel
Standard Package: 500
Technology: Passive
Frequency: 13.56MHz
Style: Inlay
Memory Type: Read/Write
Standards: ISO 14443A
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Writable Memory: 472b (User)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: ams
Other Names: AS3956-ATDM-I3DKR,AS3956-ATDM-I3TR,AS3956-ATDM-I3CT,193700041
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1200185-AS3956-ATDM-I3
Product Name RF/IF and RFID - RFID Transponders, Tags
RFID Product Tag / Transponder
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-115 5315TC-115XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details