Win Source Part Number: 1046638-AT88SC6416CR
Category: RF/IF and RFID>RFID Transponders, Tags
Series: CryptoMemory®, CryptoRF®
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 10,000
Technology: Passive
Frequency: 13.56MHz
Style: Inlay
Memory Type: Read/Write
Standards: ISO 14443
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 0.712" L x 0.315" W (18.10mm x 8.00mm)
Writable Memory: 64kb (User)
Alternative Parts (Cross-Reference): AT88SC0808CRF-MR1AT8
ECCN: 5A992C
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: 1611-AT88SC6416CRF-M
Base Product Number: AT88SC6416
RFID Tag Read/Write 64kb (User) Memory 13.56MHz ISO 14443 Inlay
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RFID Chips | RFID Tags |
| Product Number | 1046638-AT88SC6416CRF-MVA1 | AT88SC6416CRF-MVA1 |
| Product Name | RF/IF and RFID - RFID Transponders, Tags | RFID Transponders, Tags |
| RFID Product | Tag / Transponder |