RFID Tag Read/Write 2kb (User) Memory 13.56MHz ISO 14443 Inlay
Win Source Part Number: 1235603-SRTAG2K-DMC6
Category: RF/IF and RFID>RFID Transponders, Tags
Package: Tape & Reel
Standard Package: 5,000
Technology: Passive
Frequency: 13.56MHz
Style: Inlay
Memory Type: Read/Write
Standards: ISO 14443
Temperature Range - Operating: -40°C ~ 85°C
Writable Memory: 2kb (User)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-14356-6,497-1435
Base Product Number: SRTAG2
Product Status: Obsolete
RFID Tag Read/Write 2kb (User) Memory 13.56MHz ISO 14443 Inlay
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RFID Tags | RFID Chips | RFID Tags |
| Product Number | 497-14356-2-ND | 1235603-SRTAG2K-DMC6T/2 | SRTAG2K-DMC6T/2 |
| Product Name | RFID Transponders, Tags | RF/IF and RFID - RFID Transponders, Tags | RFID Transponders, Tags |
| Technology | Passive |