Win Source Part Number: 1235606-SPS1M001FOM-
Category: RF/IF and RFID>RFID Transponders, Tags
Package: Tape & Reel (TR)
Standard Package: 1,000
Technology: Passive
Frequency: 902MHz ~ 928MHz
Style: Inlay
Standards: ISO 18000-6C, EPC
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 6.524" L x 0.787" W (165.70mm x 20.00mm)
Writable Memory: 128b (EPC), 144b (User)
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: onsemi
Base Product Number: SPS1M001
RFID Tag 128b (EPC), 144b (User) Memory 902MHz ~ 928MHz ISO 18000-6C, EPC Inlay
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RFID Chips | RFID Tags |
| Product Number | 1235606-SPS1M001FOM-AA | SPS1M001FOM-AA |
| Product Name | RF/IF and RFID - RFID Transponders, Tags | RFID Transponders, Tags |
| RFID Product | Tag / Transponder |