Win Source Part Number: 1073236-LXMS33HCNK-1
Category: RF/IF and RFID>RFID Transponders, Tags
Series: MAGICSTRAP®
Package: Tape & Reel
Standard Package: 6,000
Technology: Passive
Frequency: 13.56MHz
Style: Encapsulated
Memory Type: Read/Write
Standards: ISO 14443
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.126" W (3.20mm x 3.20mm)
Writable Memory: 384b (User)
Alternative Parts (Cross-Reference): LXMS33HCNK-171LXMS-3
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Murata Electronics
Other Names: 490-14392-2,490-1439
Base Product Number: LXMS33
RFID Tag Read/Write 384b (User) Memory 13.56MHz ISO 14443 Encapsulated
RFID Tag Read/Write 384b (User) Memory 13.56MHz ISO 14443 Encapsulated
RFID Tag Read/Write 384b (User) Memory 13.56MHz ISO 14443 Encapsulated
RFID Tag Read/Write 384b (User) Memory 13.56MHz ISO 14443 Encapsulated
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RFID Chips | RFID Tags | RFID Tags |
| Product Number | 1073236-LXMS33HCNK-171 | 490-14392-1-ND | LXMS33HCNK-171 |
| Product Name | RF/IF and RFID - RFID Transponders, Tags | RFID Transponders, Tags | RFID Transponders, Tags |
| RFID Product | Tag / Transponder |