Win Source Part Number: 1373328-RF-HDT-DVBE-
Category: RF and Wireless - RFID Transponders, Tags
Temperature Range - Operating: -25°C ~ 90°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Encapsulated
Package: Bulk
Product Status: Active
Frequency: 13.56MHz
Base Product Number: RF-HDT
Technology: Passive
HTSUS: 8543.70.9860
Size / Dimension: 22.00mm Dia x 3.00mm
REACH Status: REACH Unaffected
ECCN: EAR99
Memory Type: Read/Write
Style: Encapsulated
Standards: ISO 15693, ISO 18000-3
Writable Memory: 256b (User)
RFID Tag Read/Write 256b (User) Memory 13.56MHz ISO 15693, ISO 18000-3 Encapsulated
RFID Tag Read/Write 256b (User) Memory 13.56MHz ISO 15693, ISO 18000-3 Encapsulated
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RFID Chips | RFID Tags | RFID Tags |
| Product Number | 1373328-RF-HDT-DVBE-N2 | 296-24842-ND | RF-HDT-DVBE-N2 |
| Product Name | RF and Wireless - RFID Transponders, Tags | RFID Transponders, Tags | RFID Transponders, Tags |
| RFID Product | Tag / Transponder |