Hexagon Manufacturing Intelligence Laser Distance Meter with 7 measurement modes DISTO E7500

Description
Product Highlights ISO 16331-1 certified typical measuring accuracy ± 0.04 in ISO 16331-1 certified typical range Up to 500 ft Measuring units 0.000 m, 0.0000 m, 0.00 m, 0.00 ft, 0'00" 1/32, 0.00 in, 0 in 1/32 Power Range Technology™ Yes Distance in m 10, 50, 100 m Ø of the laser dot in mm 6, 30, 60 mm Tilt sensor measuring range 360° (ONLY active in Smart Horizontal mode) Pointfinder with 4x zoom Yes Memory Last 30 displays Measurements per set of batteries up to 5000 (with Li-iron LFP batteries) Multifunctional end-piece Automatic recognition Batteries type AA 2 × 1.5 V (ships with alkaline) Tripod thread ¼”- 20 Protection class IP65 – water jet protection and dust-tight Dimensions 5.6 x 2.3 x 1.1 in
Description
Product Highlights ISO 16331-1 certified typical measuring accuracy ± 0.04 in ISO 16331-1 certified typical range Up to 500 ft Measuring units 0.000 m, 0.0000 m, 0.00 m, 0.00 ft, 0'00" 1/32, 0.00 in, 0 in 1/32 Power Range Technology™ Yes Distance in m 10, 50, 100 m Ø of the laser dot in mm 6, 30, 60 mm Tilt sensor measuring range 360° (ONLY active in Smart Horizontal mode) Pointfinder with 4x zoom Yes Memory Last 30 displays Measurements per set of batteries up to 5000 (with Li-iron LFP batteries) Multifunctional end-piece Automatic recognition Batteries type AA 2 × 1.5 V (ships with alkaline) Tripod thread ¼”- 20 Protection class IP65 – water jet protection and dust-tight Dimensions 5.6 x 2.3 x 1.1 in

Suppliers

Company
Product
Description
Supplier Links
Laser Distance Meter with 7 measurement modes - E7500 - Transcat, Inc.
Rochester, NY, USA
Laser Distance Meter with 7 measurement modes
E7500
Laser Distance Meter with 7 measurement modes E7500
Product Highlights ISO 16331-1 certified typical measuring accuracy ± 0.04 in ISO 16331-1 certified typical range Up to 500 ft Measuring units 0.000 m, 0.0000 m, 0.00 m, 0.00 ft, 0'00" 1/32, 0.00 in, 0 in 1/32 Power Range Technology™ Yes Distance in m 10, 50, 100 m Ø of the laser dot in mm 6, 30, 60 mm Tilt sensor measuring range 360° (ONLY active in Smart Horizontal mode) Pointfinder with 4x zoom Yes Memory Last 30 displays Measurements per set of batteries up to 5000 (with Li-iron LFP batteries) Multifunctional end-piece Automatic recognition Batteries type AA 2 × 1.5 V (ships with alkaline) Tripod thread ¼”- 20 Protection class IP65 – water jet protection and dust-tight Dimensions 5.6 x 2.3 x 1.1 in

Product Highlights

  • ISO 16331-1 certified typical measuring accuracy ± 0.04 in
  • ISO 16331-1 certified typical range Up to 500 ft
  • Measuring units 0.000 m, 0.0000 m, 0.00 m, 0.00 ft, 0'00" 1/32, 0.00 in, 0 in 1/32
  • Power Range Technology™ Yes
  • Distance in m 10, 50, 100 m
  • Ø of the laser dot in mm 6, 30, 60 mm
  • Tilt sensor measuring range 360° (ONLY active in Smart Horizontal mode)
  • Pointfinder with 4x zoom Yes
  • Memory Last 30 displays
  • Measurements per set of batteries up to 5000 (with Li-iron LFP batteries)
  • Multifunctional end-piece Automatic recognition
  • Batteries type AA 2 × 1.5 V (ships with alkaline)
  • Tripod thread ¼”- 20
  • Protection class IP65 – water jet protection and dust-tight
  • Dimensions 5.6 x 2.3 x 1.1 in
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Distance Meters
Product Number E7500
Product Name Laser Distance Meter with 7 measurement modes
Unlock Full Specs
to access all available technical data

Similar Products

Distance sensor - SOOE-MS-R-PNLK-T - Festo Corporation
Specs
Materials Plastic
Measuring Range 0.1312 to 0.3281 ft (0.4000 to 1 dm)
Decimal Resolution 0.0039 inch (0.1000 mm)
View Details
2 suppliers
Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Measuring Technology Mechanical
Measuring Range 0.0 to 49.21 ft (0.0 to 150 dm)
View Details
radar distance sensor - R1D102 - ifm efector inc.
Specs
Materials housing: PA; radome: PEI; sealing: HNBR
Features Non-contact
Measuring Technology Electronic
View Details