Fluke 330'(100m)Laser Distance Meter FLUKE-424D

Description
Product Highlights Measures up to 100 m (330 ft) Higher accuracy: +/-1 mm (0.04 in) 4-line display shows you even more data at a glance Inclination sensor assists with height tracking, leveling, and indirect horizontal distance measurements when line-of-sight is blocked by an obstacle Corner angle feature, allows you to determine the angle of a corner Compass provides a "heading" for your distance measurements Stores 20 complete displays for quick recall Backlight Tripod mode allows you to mount the meter to a tripod when measuring long distances Full Pythagoras function for height measurements Audible keypad feedback Stake Out feature helps you mark out defined lengths such as when constructing wooden frames Automated End-piece Correction for measuring from an edge or corner --a built-in sensor detects the position of this bracket and automatically changes the reference point Minimum/Maximum function Enhanced environmental protection:IP54-rate d as dust and water spray resistant Improved battery life of 5000 measurements with auto shut-off feature Improved visibility with backlit screen Ability to measure up to 80 m (260 ft) for 419D, 100 m (330 ft) for 424D Tripod mode allows you to mount to a tripod for measuring long distances Stake out function Enhanced Pythagoras calculation for determining distance indirectly from three other measurements Audible keypad feedback Storage of the last twenty measurements for quick recall of distance Strong environmental protection with IP54 (water spray and dust proof) sealing Inclination sensor for taking measurements in hard to reach areas Compass provides a "heading" for distance measurement Automated end-piece correction: when measuring from an edge or corner, a built-in sensor detects the position of this bracket and automatically changes the reference point Each Unit Includes 424D Laser Distance Meter Two AAA batteries Users manual on CD Quick reference guide Vinyl carrying pouch Lanyard Three-year warranty
Datasheet
Description
Product Highlights Measures up to 100 m (330 ft) Higher accuracy: +/-1 mm (0.04 in) 4-line display shows you even more data at a glance Inclination sensor assists with height tracking, leveling, and indirect horizontal distance measurements when line-of-sight is blocked by an obstacle Corner angle feature, allows you to determine the angle of a corner Compass provides a "heading" for your distance measurements Stores 20 complete displays for quick recall Backlight Tripod mode allows you to mount the meter to a tripod when measuring long distances Full Pythagoras function for height measurements Audible keypad feedback Stake Out feature helps you mark out defined lengths such as when constructing wooden frames Automated End-piece Correction for measuring from an edge or corner --a built-in sensor detects the position of this bracket and automatically changes the reference point Minimum/Maximum function Enhanced environmental protection:IP54-rate d as dust and water spray resistant Improved battery life of 5000 measurements with auto shut-off feature Improved visibility with backlit screen Ability to measure up to 80 m (260 ft) for 419D, 100 m (330 ft) for 424D Tripod mode allows you to mount to a tripod for measuring long distances Stake out function Enhanced Pythagoras calculation for determining distance indirectly from three other measurements Audible keypad feedback Storage of the last twenty measurements for quick recall of distance Strong environmental protection with IP54 (water spray and dust proof) sealing Inclination sensor for taking measurements in hard to reach areas Compass provides a "heading" for distance measurement Automated end-piece correction: when measuring from an edge or corner, a built-in sensor detects the position of this bracket and automatically changes the reference point Each Unit Includes 424D Laser Distance Meter Two AAA batteries Users manual on CD Quick reference guide Vinyl carrying pouch Lanyard Three-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
330'(100m)Laser Distance Meter - 424D - Transcat, Inc.
Rochester, NY, USA
330'(100m)Laser Distance Meter
424D
330'(100m)Laser Distance Meter 424D
Product Highlights Measures up to 100 m (330 ft) Higher accuracy: +/-1 mm (0.04 in) 4-line display shows you even more data at a glance Inclination sensor assists with height tracking, leveling, and indirect horizontal distance measurements when line-of-sight is blocked by an obstacle Corner angle feature, allows you to determine the angle of a corner Compass provides a "heading" for your distance measurements Stores 20 complete displays for quick recall Backlight Tripod mode allows you to mount the meter to a tripod when measuring long distances Full Pythagoras function for height measurements Audible keypad feedback Stake Out feature helps you mark out defined lengths such as when constructing wooden frames Automated End-piece Correction for measuring from an edge or corner --a built-in sensor detects the position of this bracket and automatically changes the reference point Minimum/Maximum function Enhanced environmental protection:IP54-rate d as dust and water spray resistant Improved battery life of 5000 measurements with auto shut-off feature Improved visibility with backlit screen Ability to measure up to 80 m (260 ft) for 419D, 100 m (330 ft) for 424D Tripod mode allows you to mount to a tripod for measuring long distances Stake out function Enhanced Pythagoras calculation for determining distance indirectly from three other measurements Audible keypad feedback Storage of the last twenty measurements for quick recall of distance Strong environmental protection with IP54 (water spray and dust proof) sealing Inclination sensor for taking measurements in hard to reach areas Compass provides a "heading" for distance measurement Automated end-piece correction: when measuring from an edge or corner, a built-in sensor detects the position of this bracket and automatically changes the reference point Each Unit Includes 424D Laser Distance Meter Two AAA batteries Users manual on CD Quick reference guide Vinyl carrying pouch Lanyard Three-year warranty

Product Highlights

  • Measures up to 100 m (330 ft)
  • Higher accuracy: +/-1 mm (0.04 in)
  • 4-line display shows you even more data at a glance
  • Inclination sensor assists with height tracking, leveling, and indirect horizontal distance measurements when line-of-sight is blocked by an obstacle
  • Corner angle feature, allows you to determine the angle of a corner
  • Compass provides a "heading" for your distance measurements
  • Stores 20 complete displays for quick recall
  • Backlight
  • Tripod mode allows you to mount the meter to a tripod when measuring long distances
  • Full Pythagoras function for height measurements
  • Audible keypad feedback
  • Stake Out feature helps you mark out defined lengths such as when constructing wooden frames
  • Automated End-piece Correction for measuring from an edge or corner --a built-in sensor detects the position of this bracket and automatically changes the reference point
  • Minimum/Maximum function
  • Enhanced environmental protection:IP54-rated as dust and water spray resistant
  • Improved battery life of 5000 measurements with auto shut-off feature
  • Improved visibility with backlit screen
  • Ability to measure up to 80 m (260 ft) for 419D, 100 m (330 ft) for 424D
  • Tripod mode allows you to mount to a tripod for measuring long distances
  • Stake out function
  • Enhanced Pythagoras calculation for determining distance indirectly from three other measurements
  • Audible keypad feedback
  • Storage of the last twenty measurements for quick recall of distance
  • Strong environmental protection with IP54 (water spray and dust proof) sealing
  • Inclination sensor for taking measurements in hard to reach areas
  • Compass provides a "heading" for distance measurement
  • Automated end-piece correction: when measuring from an edge or corner, a built-in sensor detects the position of this bracket and automatically changes the reference point

Each Unit Includes

  • 424D Laser Distance Meter
  • Two AAA batteries
  • Users manual on CD
  • Quick reference guide
  • Vinyl carrying pouch
  • Lanyard
  • Three-year warranty
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Distance Meters
Product Number 424D
Product Name 330'(100m)Laser Distance Meter
Unlock Full Specs
to access all available technical data

Similar Products

Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Measuring Technology Mechanical
Measuring Range 0.0 to 49.21 ft (0.0 to 150 dm)
View Details
Distance sensor - SOOE-MS-R-PNLK-T - Festo Corporation
Specs
Materials Plastic
Measuring Range 0.1312 to 0.3281 ft (0.4000 to 1 dm)
Decimal Resolution 0.0039 inch (0.1000 mm)
View Details
2 suppliers
radar distance sensor - R1D102 - ifm efector inc.
Specs
Materials housing: PA; radome: PEI; sealing: HNBR
Features Non-contact
Measuring Technology Electronic
View Details