Hexagon Manufacturing Intelligence 650ft.Bluetooth 4.0 US Laser Distance Meter 792320

Description
Product Highlights Distance Measurement Min/max Measurement Smart Horizontal Mode Height Tracking Height Profile Sloped Objects Long Range Mode Onboard help function Full Color Display Imperial or Metric Units Multi Function End Piece IP 65 Dust/Water Protection Inclination Tracking Area/volume Addition/subtraction Pythagoras Stake-out Trapezium Calculator Favorite Keys Point Finder Display 1mm Accuracy, 650ft Range Bluetooth Smart 4.0 and Free Disto Sketch App Each Unit Includes Holster Hand loop 2 AA batteries Manual / safety instructions on CD Producer Certificate Quick Start Protect card
Datasheet
Description
Product Highlights Distance Measurement Min/max Measurement Smart Horizontal Mode Height Tracking Height Profile Sloped Objects Long Range Mode Onboard help function Full Color Display Imperial or Metric Units Multi Function End Piece IP 65 Dust/Water Protection Inclination Tracking Area/volume Addition/subtraction Pythagoras Stake-out Trapezium Calculator Favorite Keys Point Finder Display 1mm Accuracy, 650ft Range Bluetooth Smart 4.0 and Free Disto Sketch App Each Unit Includes Holster Hand loop 2 AA batteries Manual / safety instructions on CD Producer Certificate Quick Start Protect card
Datasheet

Suppliers

Company
Product
Description
Supplier Links
650ft.Bluetooth 4.0 US Laser Distance Meter - E7500I - Transcat, Inc.
Rochester, NY, USA
650ft.Bluetooth 4.0 US Laser Distance Meter
E7500I
650ft.Bluetooth 4.0 US Laser Distance Meter E7500I
Product Highlights Distance Measurement Min/max Measurement Smart Horizontal Mode Height Tracking Height Profile Sloped Objects Long Range Mode Onboard help function Full Color Display Imperial or Metric Units Multi Function End Piece IP 65 Dust/Water Protection Inclination Tracking Area/volume Addition/subtraction Pythagoras Stake-out Trapezium Calculator Favorite Keys Point Finder Display 1mm Accuracy, 650ft Range Bluetooth Smart 4.0 and Free Disto Sketch App Each Unit Includes Holster Hand loop 2 AA batteries Manual / safety instructions on CD Producer Certificate Quick Start Protect card

Product Highlights

  • Distance Measurement
  • Min/max Measurement
  • Smart Horizontal Mode
  • Height Tracking
  • Height Profile
  • Sloped Objects
  • Long Range Mode
  • Onboard help function
  • Full Color Display
  • Imperial or Metric Units
  • Multi Function End Piece
  • IP 65 Dust/Water Protection
  • Inclination Tracking
  • Area/volume
  • Addition/subtraction
  • Pythagoras
  • Stake-out
  • Trapezium
  • Calculator
  • Favorite Keys
  • Point Finder Display
  • 1mm Accuracy, 650ft Range
  • Bluetooth Smart 4.0 and Free Disto Sketch App

Each Unit Includes

  • Holster
  • Hand loop
  • 2 AA batteries
  • Manual / safety instructions on CD
  • Producer Certificate
  • Quick Start
  • Protect card
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Distance Meters
Product Number E7500I
Product Name 650ft.Bluetooth 4.0 US Laser Distance Meter
Unlock Full Specs
to access all available technical data

Similar Products

Distance sensor - SOOE-MS-R-PNLK-T - Festo Corporation
Specs
Materials Plastic
Measuring Range 0.1312 to 0.3281 ft (0.4000 to 1 dm)
Decimal Resolution 0.0039 inch (0.1000 mm)
View Details
2 suppliers
Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Measuring Technology Mechanical
Measuring Range 0.0 to 49.21 ft (0.0 to 150 dm)
View Details
radar distance sensor - R1D102 - ifm efector inc.
Specs
Materials housing: PA; radome: PEI; sealing: HNBR
Features Non-contact
Measuring Technology Electronic
View Details