HARWIN Connector, Header, 12Pos, 2Row, 1.25Mm; Connector Systems Harwin G125-MS11205M3P.

Description
CONNECTOR, HEADER, 12POS, 2ROW, 1.25MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.25mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Gecko SL G125 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 12POS, 2ROW, 1.25MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.25mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Gecko SL G125 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 12Pos, 2Row, 1.25Mm; Connector Systems Harwin - 84AC1654 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 12Pos, 2Row, 1.25Mm; Connector Systems Harwin
84AC1654
Connector, Header, 12Pos, 2Row, 1.25Mm; Connector Systems Harwin 84AC1654
CONNECTOR, HEADER, 12POS, 2ROW, 1.25MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.25mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Gecko SL G125 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 12POS, 2ROW, 1.25MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.25mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Gecko SL G125 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84AC1654
Product Name Connector, Header, 12Pos, 2Row, 1.25Mm; Connector Systems Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products