Littelfuse, Inc. Datasheets for Sidacs

Sidacs are bidirectional silicon switches that provide greater power handling capabilities than standard diacs. These four-layer (PNPN) semiconductor devices are triggered by thyristors and act as open circuits that are capable of withstanding a specific rated voltage until triggered.
Sidacs: Learn more

Page: 1 2 3 4
Product Name Notes
Littelfuse DO-214AA SIDACtor solid state protection devices protect telecommunications equipment such as modems, line cards, fax machines, and other CPE.SIDACtor devices are used to enable equipment to meet various regulatory...
Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: SMT50 - SMT50-062
Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: SMT50 - SMT50-068
Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: SMT50 - SMT50-100
Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: SMT50 - SMT50-120
Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: SMT50 - SMT50-130
Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: SMT50 - SMT50-180
Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: SMT50 - SMT50-200
Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: SMT50 - SMT50-220
Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: SMT50 - SMT50-240
Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: SMT50 - SMT50-270
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: SMT100 - SMT100-035
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: SMT100 - SMT100-065
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: SMT100 - SMT100-120
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: SMT100 - SMT100-140
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: SMT100 - SMT100-200
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: SMT100 - SMT100-230
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: SMT100 - SMT100-270
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: T10A - T10A060B
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: T10A - T10A060E
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: T10A - T10A062
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: T10A - T10A068
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: T10A - T10A080B
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: T10A - T10A080E
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: T10A - T10A100
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: T10A - T10A110B
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: T10A - T10A110E
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: T10A - T10A120
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: T10A - T10A130
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: T10A - T10A140B
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: T10A - T10A140E
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: T10A - T10A180
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: T10A - T10A180B
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: T10A - T10A180E
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: T10A - T10A200
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: T10A - T10A220
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: T10A - T10A220B
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: T10A - T10A220E
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: T10A - T10A240
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: T10A - T10A270
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: T10A - T10A270B
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: T10A - T10A270E
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: T10B - T10B035
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: T10B - T10B065
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: T10B - T10B080B
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: T10B - T10B080E
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: T10B - T10B110B
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: T10B - T10B110E
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: T10B - T10B120
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: T10B - T10B140
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: T10B - T10B140B
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: T10B - T10B140E
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: T10B - T10B180B
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: T10B - T10B180E
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: T10B - T10B200
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: T10B - T10B220B
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: T10B - T10B220E
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: T10B - T10B230
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: T10B - T10B270
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: T10B - T10B270B
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: T10B - T10B270E
PLEDxUSWxA series open LED protectors provide a switching electronic shunt path when an LED in an LED string fails as an open circuit. This ensures that the remaining string of...
Pxxx2SxL Series Two-Chip SIDACtor® DO-214AA are very low capacitance SIDACtor® Protection thyristors designed to protect broadband ICT equipment such as VoIP, xDSL modems and DSLAMs from damaging overvoltage transients. This...
Pxxx2SxLHL Series DO-214AA are very low capacitance SIDACtor® components designed to protect broadband equipment such as VoIP, DSL modems and DSLAMs from damaging overvoltage transients. This series provides a surface...
SDP Series SOT23-5, SIDACtor® Protection Thyristors provide tertiary or line driver side protection for VDSL2+, ADSL2 applications and more SDP Series SOT23-5, SIDACtor® Protection Thyristors are ideal for use in...
The automotive grade Pxxx0S3G-A series DO-214AB protection thyristors are components designed to protect AC power line located in hostile environments from overvoltage transients. The Pxxx0S3G-A series protect exposed interfaces in...
The automotive grade Pxxx0S3N-A series DO-214AB protection thyristors are components designed to protect AC power line located in hostile environments from overvoltage transients. The Pxxx0S3N-A series protect exposed interfaces in...
The balanced three-chip TO-220 MC SIDACtor® solid state device protects telecommunication equipment in high-speed applications that are sensitive to load values and that require a lower capacitance. CO values for...
The DO-214AA SC MC SIDACtor series is intended for applications sensitive to load values. Typically, high speed connections require a lower capacitance. CO values for the MicroCapacitance device are 40%...
The Low IH Pxxx0SxLHL Series is designed to protect baseband equipment such as modems, line cards, CPE and DSL from damaging overvoltage transients. Low voltage overshoot Low on-state voltage Does...
The modified DO-214AA SIDACtor devices provide low-cost, longitudinal protection.SIDACtor devices enable equipment to comply with various regulatory requirements including GR 1089, ITU K.20, K.21, and K.45, IEC 60950, UL 60950,...
The multiport line protector is an integrated multichip solution for protecting multiple twisted pair from overvoltage conditions. Based on a six-pin surface mount SOIC package, it is equivalent to four...
The multiport MC line protector is an integrated, multichip solution for protecting multiple twisted pair from overvoltage conditions. It is intended for applications sensitive to load values. Typically, high speed...
The new SIDACtor based Broadband Driver Protector provides overvoltage protection on the secondary side of the coupling transformer used in xDSL driver circuits. This SDP0242Q12F provides a fast switching, robust,...
The PLEDxSW Series Open LED Protector provides an electronic shunt path when an LED in an LED string fails as an open circuit. PLED devices are connected in parallel with...
The Pxxx0FNL 3kA SIDACtor® series in TO-262M package are bi-directional protection thyristor devices designed to be used in series with clamping device such as varistors or TVS didoes for protecting...
The Pxxx0Q22xLHL Low IH series is the low capacitance SIDACtor® component designed to protect high density broadband equipment from damaging overvoltage transients. It provides a low profile, chip scale surface...
The Pxxx0S3N Series DO-214AB protection thyristors are components designed to protect equipment located in hostile environments from overvoltage transients. The Pxxx0S3N Series protect exposed interfaces in industrial and ICT applications,...
The Q2L SIDACtor® series provides bidirectional transient voltage protection in a low profile, chip scale package. The small package QFN (Quad Flatpak No-Lead) is ideal for dense board applications such...
The SIDACtor® Primary Protection Balanced Series Modified TO-220 are thyristor devices designed for use in primary protection applications.The series provides a single port overvoltage solution that enables applications to comply...
The SIDACtor® Primary Protection Series Modified TO-220 are thyristor devices designed for use in primary protection applications.The series provides a single port overvoltage solution that enables applications to comply with...
The three-chip modified TO-220 SIDACtor® balanced solid state device is designed for telecommunication protection systems that reference Tip and Ring to earth ground. Applications include any piece of transmission equipment...
The two-chip modified TO-220 MC SIDACtor® solid state device protects telecommunication equipment in applications that reference Tip and Ring to earth ground but do not require balanced protection.SIDACtor® devices are...
The two-chip modified TO-220 SIDACtor® solid state device protects telecommunication equipment in applications that reference Tip and Ring to earth ground but do not require balanced protection.SIDACtor devices are used...
These Pxxx0ME 5kA SIDACtor® Series components are designed to protect equipment located in high exposure environments from severe overvoltage transients. Setup in a robust TO-218 package, these Pxxx0ME 5kA SIDACtor...
This balanced protector is a surface mount alternative to the modified TO-220 package. Based on a six-pin surface mount SOIC package, it uses Littelfuse's patented "Y" (US Patent 4,905,119) configuration.
This DO-15 plastic package provides a through-hole version of the SIDACtor® device. This axial leaded device is ideal for Customer Premises Equipment (CPE) such as telephones, answering machines, modems, fax...
This hybrid Single In-line Package (SIP) protects four twisted pairs from overcurrent and overvoltage conditions.Comprised of eight discrete DO-214AA SIDACtor devices and eight TeleLink surface mount fuses, it is ideal...
This multiport balanced protector is a surface mount alternative to the modified TO-220 package. It is based on a six-pin surface mount SOIC package and uses Littelfuse's patented "Y" (US...
This new SDP Biased series provides overvoltage protection for applications such as VDSL2, ADSL2, and ADSL2+ with minimal effect on data signals. This silicon design innovation results in a capacitive...
This new SIDACtor series provides overvoltage protection for applications such as ADSL2+ and 1000BaseT with a minimal affect on the data signal. This latest silicon design innovation results in capacitive...
This new SIDACtor series provides overvoltage protection for applications such as VDSL2, ADSL2+, and 1000BaseT with minimal affect on the data signal. This latest silicon design innovation results in a...
THIS PRODUCT IS OBSOLETE WITHOUT REPLACEMENT.
This SIDACtor device is a 1000A solid state protection device offered in a TO-220 package. It protects equipment located in the severe surge environment of Community Antenna TV (CATV) applications.This...

<< Prev